The Card Edge Connector, part number 57AJ3742, is a single-sided connector featuring 23 positions. It is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and is part of the 306 series, which is RoHS compliant. The connector's contact spacing is 0.156 inches (3.96 mm), and it includes floating eyelets for enhanced mounting flexibility. This product is suitable for applications requiring reliable connections in electronic assemblies.
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 23POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-023-421-103-ND | 57AJ3742 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 23Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |