EDAC, Inc. Edgeboard Connectors 306-023-400-108

Description
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ4908, features a single side design with 23 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes copper alloy for its contacts, ensuring durability and conductivity. The connector is designed for a straight body orientation and includes mounting options with #4-40 unified threaded inserts. The contact spacing is 3.96 mm, and it has a tail length of 7.16 mm. This connector is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ4908, features a single side design with 23 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes copper alloy for its contacts, ensuring durability and conductivity. The connector is designed for a straight body orientation and includes mounting options with #4-40 unified threaded inserts. The contact spacing is 3.96 mm, and it has a tail length of 7.16 mm. This connector is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-023-400-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-023-400-108-ND
Edgeboard Connectors 151-306-023-400-108-ND
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac - 57AJ4908 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac
57AJ4908
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac 57AJ4908
CARD EDGE CONN, SINGLE SIDE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-023-400-108-ND 57AJ4908
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data