EDAC, Inc. Edgeboard Connectors 306-023-400-102

Description
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-023-400-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-023-400-102-ND
Edgeboard Connectors 151-306-023-400-102-ND
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac - 57AJ3735 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac
57AJ3735
Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac 57AJ3735
CARD EDGE CONN, SINGLE SIDE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 23POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:23 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-023-400-102-ND 57AJ3735
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 23Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details