EDAC, Inc. Edgeboard Connectors 306-022-500-158

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 11N6722, is a single-sided connector featuring 22 positions and is designed for panel mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector is constructed from copper alloy and is RoHS compliant. It includes contact spacing of 3.96 mm with a single centerline row, and it has through holes with a diameter of 3.25 mm for mounting. The design incorporates offset card guides for secure installation. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 11N6722, is a single-sided connector featuring 22 positions and is designed for panel mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector is constructed from copper alloy and is RoHS compliant. It includes contact spacing of 3.96 mm with a single centerline row, and it has through holes with a diameter of 3.25 mm for mounting. The design incorporates offset card guides for secure installation. This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-022-500-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-022-500-158-ND
Edgeboard Connectors 151-306-022-500-158-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac - 11N6722 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
11N6722
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac 11N6722
CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-022-500-158-ND 11N6722
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 5265791 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details