EDAC, Inc. Edgeboard Connectors 306-022-500-102

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - EDC306220-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
EDC306220-ND
Edgeboard Connectors EDC306220-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac - 95F3093 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac
95F3093
Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac 95F3093
CARD EDGE CONN, SINGLE SIDE, 22POS; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EDC306220-ND 95F3093
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details