EDAC, Inc. Edgeboard Connectors 306-022-400-178

Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1614, is a single-sided connector featuring 22 positions and is designed for panel mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is constructed from copper alloy, ensuring compliance with RoHS standards. It includes contact spacing of 3.96 mm with a single centerline row, and the contact details specify a wire hole size of 2.21 mm x 0.38 mm. The connector is suitable for applications requiring reliable connections in electronic devices.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ1614, is a single-sided connector featuring 22 positions and is designed for panel mounting. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector has a straight body orientation and is constructed from copper alloy, ensuring compliance with RoHS standards. It includes contact spacing of 3.96 mm with a single centerline row, and the contact details specify a wire hole size of 2.21 mm x 0.38 mm. The connector is suitable for applications requiring reliable connections in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-022-400-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-022-400-178-ND
Edgeboard Connectors 151-306-022-400-178-ND
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac - 57AJ1614 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
57AJ1614
Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac 57AJ1614
CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-306-022-400-178-ND 57AJ1614
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data