EDAC, Inc. Edgeboard Connectors 305-078-500-512

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 78Pos, Lug (part number 57AJ3571) is designed for panel mounting and accommodates a card thickness of 1.57mm. It features 78 contacts with a straight body orientation and utilizes solder lug for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The design includes mounting options with through holes of .128 inches (3.25mm) diameter, suitable for various applications. This connector is ideal for engineers seeking a reliable solution for card edge connections in their projects.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 78Pos, Lug (part number 57AJ3571) is designed for panel mounting and accommodates a card thickness of 1.57mm. It features 78 contacts with a straight body orientation and utilizes solder lug for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The design includes mounting options with through holes of .128 inches (3.25mm) diameter, suitable for various applications. This connector is ideal for engineers seeking a reliable solution for card edge connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-078-500-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-078-500-512-ND
Edgeboard Connectors 151-305-078-500-512-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 78Pos, Lug; Card Edge Connector Type Edac - 57AJ3571 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 78Pos, Lug; Card Edge Connector Type Edac
57AJ3571
Card Edge Conn, Dual Side, 78Pos, Lug; Card Edge Connector Type Edac 57AJ3571
CARD EDGE CONN, DUAL SIDE, 78POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 78POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:78 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-078-500-512-ND 57AJ3571
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 78Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data