EDAC, Inc. Edgeboard Connectors 305-076-500-201

Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4951, is a dual-side connector featuring 76 contacts and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for secure connections. The connector is RoHS compliant, ensuring it meets environmental standards. The design includes straight body orientation, making it suitable for various applications where reliable electrical connections are required. This product is ideal for engineers seeking a robust and compliant card edge connector for their projects.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4951, is a dual-side connector featuring 76 contacts and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug termination for secure connections. The connector is RoHS compliant, ensuring it meets environmental standards. The design includes straight body orientation, making it suitable for various applications where reliable electrical connections are required. This product is ideal for engineers seeking a robust and compliant card edge connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-076-500-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-076-500-201-ND
Edgeboard Connectors 151-305-076-500-201-ND
"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"76 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac - 86AH4951 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac
86AH4951
Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac 86AH4951
CARD EDGE CONN, DUAL SIDE, 76POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 76POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:76 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-076-500-201-ND 86AH4951
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 76Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details