EDAC, Inc. Edgeboard Connectors 305-074-500-558

Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-074-500-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-074-500-558-ND
Edgeboard Connectors 151-305-074-500-558-ND
"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"74 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac - 86AH4876 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac
86AH4876
Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac 86AH4876
CARD EDGE CONN, DUAL SIDE, 74POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 74POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:74 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-074-500-558-ND 86AH4876
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 74Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Din Rail, Channel - 2946-2000-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers