The Card Edge Connector, Dual Side, 72Pos, Th, part number 85H4135, features a card thickness of 1.57mm and is designed for through-hole mounting. It accommodates a contact spacing of 3.96mm and a row spacing of 3.56mm. The connector includes 72 contacts and utilizes a solder termination type. It is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring reliable connections in electronic assemblies.
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN EDGE DUAL FMALE 72POS 0.156
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 305-072-521-204-ND | 85H4135 | 305-072-521-204 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Contact Pitch | 3.96 mm (0.1560 inch) | ||
| Number of Contacts | 72 # |