EDAC, Inc. Edgeboard Connectors 305-072-500-504

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 305-072-500-504 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact pitch and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a low-profile insulator body measuring 0.470,Äù (11.94mm) and supports dual row configurations. The connector offers various termination options, including P.C. tail and wire hole, and is compatible with a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. Insertion and withdrawal forces are specified at 16 oz (4.45 N) maximum and 1 oz (0.28 N) minimum per contact pair, respectively.

Datasheet Summary
Powered by GS/AI

The 305-072-500-504 Card Edge Connector from Lingto Electronic Limited features a 0.156,Äù (3.96mm) contact pitch and is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board. It has a low-profile insulator body measuring 0.470,Äù (11.94mm) and supports dual row configurations. The connector offers various termination options, including P.C. tail and wire hole, and is compatible with a wide range of mounting options. Constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, the connector is RoHS compliant and UL certified. It has a current rating of 5 amps, with a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1800 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. Insertion and withdrawal forces are specified at 16 oz (4.45 N) maximum and 1 oz (0.28 N) minimum per contact pair, respectively.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-072-500-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-072-500-504-ND
Edgeboard Connectors 151-305-072-500-504-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 305-072-500-504 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
305-072-500-504
Card Edge Connectors - Edgeboard Connectors 305-072-500-504
305 SERIES (.156" (3.96MM) CONTA

305 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac - 86AH4790 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac
86AH4790
Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac 86AH4790
CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-305-072-500-504-ND 305-072-500-504 86AH4790
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 72Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products