The Card Edge Connector, part number 86AH4775, is a dual-side connector designed for through-hole mounting with a total of 70 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector utilizes solder for contact termination and is compliant with RoHS standards. This product is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for various electronic projects.
"70 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 70POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-070-556-503-ND | 86AH4775 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 70Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 70 # |