The Card Edge Connector, Dual Side, 66Pos, Lug, part number 86AH4577, is designed for panel mounting and accommodates a card thickness of 1.57mm. It features 66 contacts with a straight body orientation and utilizes a solder lug for contact termination. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring reliable connections in electronic assemblies, particularly where space is a constraint. The specifications indicate compatibility with various mounting options, enhancing its versatility in different designs.
"66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 66POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-066-555-503-ND | 86AH4577 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 66Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 66 # |