The Card Edge Connector, part number 86AH4489, is a dual-side connector featuring 64 contacts and designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug termination type. The connector has a straight body orientation, making it suitable for various applications where a reliable connection is required. The product is RoHS compliant, ensuring it meets environmental standards. This connector is part of the Edac series, known for its quality and service.
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-064-555-507-ND | 86AH4489 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 64 # |