The Card Edge Connector, Dual Side, 64Pos, Lug, part number 86AH4484, features a card thickness of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 64 contacts with a solder lug termination type, ensuring compatibility with various applications. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The design allows for effective connection in electronic systems, particularly where space and reliability are critical.
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 64POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:64 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-064-555-278-ND | 86AH4484 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 64Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 64 # |