EDAC, Inc. Edgeboard Connectors 305-062-555-568

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 62Pos, Lug, part number 86AH4402, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 62 contacts with a contact termination type of solder lug. The connector is RoHS compliant, ensuring it meets environmental standards. The design allows for a robust connection suitable for various applications, making it a practical choice for engineers seeking reliable card edge connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 62Pos, Lug, part number 86AH4402, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 62 contacts with a contact termination type of solder lug. The connector is RoHS compliant, ensuring it meets environmental standards. The design allows for a robust connection suitable for various applications, making it a practical choice for engineers seeking reliable card edge connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-062-555-568-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-062-555-568-ND
Edgeboard Connectors 151-305-062-555-568-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 62Pos, Lug; Card Edge Connector Type Edac - 86AH4402 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 62Pos, Lug; Card Edge Connector Type Edac
86AH4402
Card Edge Conn, Dual Side, 62Pos, Lug; Card Edge Connector Type Edac 86AH4402
CARD EDGE CONN, DUAL SIDE, 62POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 62POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-062-555-568-ND 86AH4402
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 62Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 62 #
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7692-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
RJ45 Connectors - 100616-1 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers