The Card Edge Connector, Dual Side, 62Pos, Lug, part number 57AJ1459, features a card thickness of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 62 contacts with a solder lug termination type, ensuring reliable connections. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The design allows for effective integration into various electronic applications, particularly where space and connectivity are critical.
"62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 62POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:62 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-062-555-512-ND | 57AJ1459 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 62Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 62 # |