EDAC, Inc. Edgeboard Connectors 305-058-500-201

Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4161, features a dual side design with 58 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it compatible with various applications requiring reliable electrical connections. The connector's design includes through holes for mounting, providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4161, features a dual side design with 58 positions and is suitable for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes solder lug contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it compatible with various applications requiring reliable electrical connections. The connector's design includes through holes for mounting, providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-058-500-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-058-500-201-ND
Edgeboard Connectors 151-305-058-500-201-ND
"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac - 86AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac
86AH4161
Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac 86AH4161
CARD EDGE CONN, DUAL SIDE, 58POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 58POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:58 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-058-500-201-ND 86AH4161
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 58Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details