EDAC, Inc. Edgeboard Connectors 305-056-500-258

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4084, is a dual-side connector featuring 56 contacts and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug termination type. The connector has a straight body orientation and is compliant with RoHS standards. It is suitable for applications requiring reliable connections in electronic devices, particularly where space is limited. The connector's design includes specific dimensions for mounting options and contact spacing, making it versatile for various PCB configurations.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH4084, is a dual-side connector featuring 56 contacts and is designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug termination type. The connector has a straight body orientation and is compliant with RoHS standards. It is suitable for applications requiring reliable connections in electronic devices, particularly where space is limited. The connector's design includes specific dimensions for mounting options and contact spacing, making it versatile for various PCB configurations.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-056-500-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-056-500-258-ND
Edgeboard Connectors 151-305-056-500-258-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 305-056-500-258 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
305-056-500-258
Card Edge Connectors - Edgeboard Connectors 305-056-500-258
305 SERIES (.156" (3.96MM) CONTA

305 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac - 86AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac
86AH4084
Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac 86AH4084
CARD EDGE CONN, DUAL SIDE, 56POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 56POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-305-056-500-258-ND 305-056-500-258 86AH4084
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 56Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details