EDAC, Inc. Edgeboard Connectors 305-050-500-278

Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3825, is a dual-side connector featuring 50 contacts and designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug termination type. The connector has a straight body orientation and is compliant with RoHS standards. It is suitable for applications requiring reliable connections in electronic assemblies, particularly where space is limited. The connector's design includes specific dimensions for contact spacing and mounting options, making it versatile for various PCB configurations.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3825, is a dual-side connector featuring 50 contacts and designed for panel mounting. It accommodates a card thickness of 1.57 mm and utilizes a solder lug termination type. The connector has a straight body orientation and is compliant with RoHS standards. It is suitable for applications requiring reliable connections in electronic assemblies, particularly where space is limited. The connector's design includes specific dimensions for contact spacing and mounting options, making it versatile for various PCB configurations.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-050-500-278-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-050-500-278-ND
Edgeboard Connectors 151-305-050-500-278-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac - 86AH3825 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac
86AH3825
Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac 86AH3825
CARD EDGE CONN, DUAL SIDE, 50POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 50POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:50 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 305-050-500-278 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
305-050-500-278
Card Edge Connectors - Edgeboard Connectors 305-050-500-278
305 SERIES (.156" (3.96MM) CONTA

305 SERIES (.156" (3.96MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 151-305-050-500-278-ND 86AH3825 305-050-500-278
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 50Pos, Lug; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-955-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers