The Card Edge Connector, Dual Side, 46Pos, Lug, part number 86AH3651, features a card thickness acceptance range of 1.37mm to 1.78mm. It is designed for panel mounting with a straight body orientation and utilizes solder lug contact termination. The connector has 46 contacts with a contact spacing of 3.96mm and a row spacing of 3.56mm. It includes through holes for mounting, with options for M3-0.5 and #4-40 UNC threaded inserts. The connector is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking a reliable dual-side card edge connector for their projects.
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 46POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-305-046-500-268-ND | 86AH3651 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 46Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack |