EDAC, Inc. Edgeboard Connectors 305-044-500-512

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 44Pos, Lug, part number 57AJ2430, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 44 contacts with a solder lug termination type, ensuring reliable connections. The connector is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include 12-.128 (3.25) diameter side mounting holes, and it accommodates a thick printed circuit board with a card slot that accepts thicknesses from .054 (1.37) to .070 (1.78) inches. This connector is ideal for applications requiring a robust and compliant connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 44Pos, Lug, part number 57AJ2430, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 44 contacts with a solder lug termination type, ensuring reliable connections. The connector is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include 12-.128 (3.25) diameter side mounting holes, and it accommodates a thick printed circuit board with a card slot that accepts thicknesses from .054 (1.37) to .070 (1.78) inches. This connector is ideal for applications requiring a robust and compliant connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-044-500-512-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-044-500-512-ND
Edgeboard Connectors 151-305-044-500-512-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac - 57AJ2430 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac
57AJ2430
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac 57AJ2430
CARD EDGE CONN, DUAL SIDE, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-044-500-512-ND 57AJ2430
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products