EDAC, Inc. Edgeboard Connectors 305-044-500-208

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 44Pos, Lug, part number 86AH3568, features a panel mount design suitable for a card thickness of 1.57mm. It includes 44 contacts with a contact termination type of solder lug, ensuring reliable connectivity. The connector is designed for straight body orientation and is RoHS compliant, making it suitable for environmentally conscious projects. The mounting options include #4-40 Unified threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 44Pos, Lug, part number 86AH3568, features a panel mount design suitable for a card thickness of 1.57mm. It includes 44 contacts with a contact termination type of solder lug, ensuring reliable connectivity. The connector is designed for straight body orientation and is RoHS compliant, making it suitable for environmentally conscious projects. The mounting options include #4-40 Unified threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a robust and efficient connection in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-044-500-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-044-500-208-ND
Edgeboard Connectors 151-305-044-500-208-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac - 86AH3568 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac
86AH3568
Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac 86AH3568
CARD EDGE CONN, DUAL SIDE, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-044-500-208-ND 86AH3568
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data