EDAC, Inc. Edgeboard Connectors 305-042-500-503

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-042-500-503-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-042-500-503-ND
Edgeboard Connectors 151-305-042-500-503-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac - 86AH3487 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac
86AH3487
Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac 86AH3487
CARD EDGE CONN, DUAL SIDE, 42POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 42POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-042-500-503-ND 86AH3487
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E51 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details