"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 40POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-305-040-500-212-ND | 57AJ2424 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 40Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack |