The Card Edge Connector, part number 86AH2814, is a dual-side connector designed for through-hole mounting with a total of 26 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes through holes with a diameter of 3.25 mm and is equipped with solder termination for reliable connections. This product is RoHS compliant, making it suitable for environmentally conscious designs. The connector is manufactured by EDAC and is intended for applications requiring a robust and efficient connection solution.
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-026-521-204-ND | 86AH2814 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 26 # |