The Card Edge Connector, part number 86AH2759, is a dual-side connector featuring 24 positions and designed for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector is equipped with floating eyelets for enhanced alignment during installation. It has a contact spacing of 3.96 mm and a row spacing of 3.56 mm. The connector is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable connections in electronic assemblies.
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-024-556-203-ND | 86AH2759 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 24 # |