EDAC, Inc. Edgeboard Connectors 305-024-520-578

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-024-520-578-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-024-520-578-ND
Edgeboard Connectors 151-305-024-520-578-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac - 86AH2723 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac
86AH2723
Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac 86AH2723
CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-024-520-578-ND 86AH2723
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54100-005 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51702-10301600AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details