EDAC, Inc. Edgeboard Connectors 305-024-500-204

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 85H4089, is a dual-side connector featuring 24 positions and is designed for panel mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector utilizes solder lug termination for secure connections. It includes mounting options with .156 inch diameter holes and is compliant with RoHS standards. The design is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 85H4089, is a dual-side connector featuring 24 positions and is designed for panel mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector utilizes solder lug termination for secure connections. It includes mounting options with .156 inch diameter holes and is compliant with RoHS standards. The design is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 305-024-500-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
305-024-500-204-ND
Edgeboard Connectors 305-024-500-204-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac - 85H4089 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac
85H4089
Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac 85H4089
CARD EDGE CONN, DUAL SIDE, 24POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 24POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 305-024-500-204-ND 85H4089
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 24Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11070-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details