The Card Edge Connector, part number 86AH2662, is a dual-side connector featuring 22 contacts. It is designed for panel mounting and accommodates a card thickness of 1.57 mm. The connector has a straight body orientation and utilizes solder lug termination for contact connections. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for applications requiring reliable connections in electronic assemblies.
"22 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 22POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-022-555-207-ND | 86AH2662 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 22Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 22 # |