The Card Edge Connector, part number 86AH2603, features a dual side design with 20 positions and is suitable for thick printed circuit boards with a thickness range of 1.37mm to 1.78mm. It utilizes through-hole mounting for secure installation and has a straight body orientation. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The contact spacing is 3.96mm, and it includes options for threaded inserts, making it versatile for various applications. This connector is ideal for engineers seeking reliable connectivity solutions in their projects.
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-020-556-578-ND | 86AH2603 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 20 # |