The Card Edge Connector, part number 86AH2522, is a dual-side connector featuring 18 positions and designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and has a straight body orientation. The connector utilizes solder for contact termination and is compliant with RoHS standards. The design includes contact spacing of 3.96 mm and row spacing of 3.56 mm, making it suitable for various applications requiring reliable electrical connections.
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 18POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-018-556-558-ND | 86AH2522 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 18 # |