The Card Edge Connector, Dual Side, 18 Position, from Edac, features a through-hole mounting option suitable for a card thickness of 1.57 mm. It has 18 contacts with a contact spacing of 3.96 mm and a row spacing of 3.56 mm. The connector is designed for straight body orientation and utilizes solder for contact termination. The product is RoHS compliant, ensuring it meets environmental standards. This connector is ideal for applications requiring reliable connections in compact spaces.
"18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 18POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:18 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-018-520-504-ND | 86AH2465 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 18Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 18 # |