EDAC, Inc. Edgeboard Connectors 305-016-556-558

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH2432, is a dual-side connector featuring 16 positions and designed for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm, making it suitable for various applications. The connector has a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes through holes with a diameter of 3.25 mm and is compatible with both M3-0.5 and #4-40 UNC threaded inserts for secure mounting. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH2432, is a dual-side connector featuring 16 positions and designed for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm, making it suitable for various applications. The connector has a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes through holes with a diameter of 3.25 mm and is compatible with both M3-0.5 and #4-40 UNC threaded inserts for secure mounting. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-016-556-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-016-556-558-ND
Edgeboard Connectors 151-305-016-556-558-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac - 86AH2432 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac
86AH2432
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac 86AH2432
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-016-556-558-ND 86AH2432
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data