The Card Edge Connector, Dual Side, 16 Position, through-hole type from Edac is designed for applications requiring a robust connection in electronic assemblies. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm and features a straight body orientation. The connector has a total of 16 contacts with a contact spacing of 3.96 mm and a row spacing of 3.56 mm. It includes mounting options with M3-0.5 metric threaded inserts and through holes for secure installation. The product is RoHS compliant, ensuring it meets environmental standards. This connector is suitable for various electronic projects where reliable dual-side connectivity is essential.
"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-016-556-507-ND | 86AH2430 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 16 # |