The Card Edge Connector, Dual Side, 14Pos, Th, part number 86AH2284, features a straight body orientation and is designed for through-hole mounting. It accommodates a card thickness of 1.57mm and includes 14 contacts. The connector utilizes solder for contact termination and is compliant with RoHS standards. The mounting options include .128 inch diameter through holes, suitable for various applications. This connector is part of the EDAC product line, known for its reliability in electronic connections.
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-014-520-502-ND | 86AH2284 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 14 # |