The Card Edge Connector, Dual Side, 14 Position, is designed for through-hole mounting and accommodates a card thickness of 1.57 mm. It features 14 contacts with a contact spacing of 3.96 mm and a row spacing of 3.56 mm. The connector is suitable for applications requiring a straight body orientation and utilizes solder for contact termination. The mounting options include .128 inch diameter through holes, compatible with M3-0.5 and #4-40 UNC threaded inserts. This connector is RoHS compliant, making it suitable for environmentally conscious designs.
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-014-520-202-ND | 86AH2275 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 14 # |