EDAC, Inc. Edgeboard Connectors 305-014-500-502

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-014-500-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-014-500-502-ND
Edgeboard Connectors 151-305-014-500-502-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 14Pos, Lug; Card Edge Connector Type Edac - 86AH2266 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 14Pos, Lug; Card Edge Connector Type Edac
86AH2266
Card Edge Conn, Dual Side, 14Pos, Lug; Card Edge Connector Type Edac 86AH2266
CARD EDGE CONN, DUAL SIDE, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 14POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-014-500-502-ND 86AH2266
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 14Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details