EDAC, Inc. Edgeboard Connectors 305-012-500-212

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-012-500-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-012-500-212-ND
Edgeboard Connectors 151-305-012-500-212-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 12Pos, Lug; Card Edge Connector Type Edac - 57AJ4762 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 12Pos, Lug; Card Edge Connector Type Edac
57AJ4762
Card Edge Conn, Dual Side, 12Pos, Lug; Card Edge Connector Type Edac 57AJ4762
CARD EDGE CONN, DUAL SIDE, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 12POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:12 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-012-500-212-ND 57AJ4762
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 12Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details