EDAC, Inc. Edgeboard Connectors 302-060-256-201

Description
"302 SERIES (.05"" (1.27MM) CONTAC"
Request a Quote Datasheet
Description
"302 SERIES (.05"" (1.27MM) CONTAC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-302-060-256-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-302-060-256-201-ND
Edgeboard Connectors 151-302-060-256-201-ND
"302 SERIES (.05"" (1.27MM) CONTAC"

"302 SERIES (.05"" (1.27MM) CONTAC"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-302-060-256-201-ND
Product Name Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1286-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details