"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"
CONN HEADER
27645002RP2 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2764R-25-ND | 37-27645002RP2-ND | 27645002RP2 | 76Y0044 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 27645002Rp2 Rohs Compliant Norcomp |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | |
| Number of Contacts | 50 # | 50 # |