Manufacturer: NorComp Inc.
Win Source Part Number: 762022-27632602RP2
Series: 2763
Packaging: Bulk
Number of Positions: 26
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.150" (3.81mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
CONN HEADER R/A 26POS 2MM
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 762022-27632602RP2 | 2763R-26-ND | 27632602RP2 |
| Product Name | Rectangular Connectors - 27632602RP2 | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Termination | Solder | Solder | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |