"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
CONN HEADER R/A 10POS 2MM
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2763R-10-ND | 37-27631002RP2-ND | 27631002RP2 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |
| Current Rating | 1.0 amps | 2.0 amps | 1.0 amps |
| Number of Contacts | 10 # | 10 # |