Manufacturer: NorComp Inc.
Win Source Part Number: 763527-27630402RP2
Series: 2763
Packaging: Bulk
Number of Positions: 4
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA6T), Nylon 6T
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.059" (1.50mm)
Contact Shape: Square
Contact Length - Mating: 0.150" (3.81mm)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
27630402RP2 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 763527-27630402RP2 | 2763R-04-ND | 37-27630402RP2-ND | 76Y0036 |
| Product Name | Rectangular Connectors - 27630402RP2 | Headers, Male Pins | Headers, Male Pins | 27630402Rp2 Rohs Compliant Norcomp |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Header Connector | |
| Termination | Solder | |||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole, Right Angle |