68 Position SAS Receptacle Connector Solder Surface Mount
CONN SAS RCPT 68POS SLD SMD
I/O CONN, SAS/PCIE, PLUG, 68POS, TH; No. of Contacts:68Contacts;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 271-068-629-002-ND | 271-068-629-002 | 78AC5782 |
| Product Name | Pluggable Connector Assemblies | Pluggable Connectors | I/o Conn, Sas/pcie, Plug, 68Pos, Th; No. Of Contacts Edac |
| Connector Type | SAS | ||
| Mounting | Surface Mount | PCB Mount | |
| Number of Contacts | 68 # |