"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
CONN HEADER VERT 30POS 2MM
26643001RP2 ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 26643001RP2 | 2664S-15-ND | 37-26643001RP2-ND | 26643001RP2 | 76Y0029 |
| Product Name | Connectors I/O | Headers, Male Pins | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 26643001Rp2 Rohs Compliant Norcomp |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 1.0 amps | 2.0 amps | 1.0 amps | ||
| Number of Contacts | 30 # | 30 # |