"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
26642001RP2 ROHS COMPLIANT: YES
CONN HEADER
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2664S-10-ND | 37-26642001RP2-ND | 76Y0024 | 26642001RP2 |
| Product Name | Headers, Male Pins | Headers, Male Pins | 26642001Rp2 Rohs Compliant Norcomp | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 2.0 amps | 2.0 amps | |
| Number of Contacts | 20 # | 20 # |