"Connector Header Through Hole 18 position 0.079"" (2.00mm)"
26641801RP2 ROHS COMPLIANT: YES
CONN HEADER VERT 18POS 2MM
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2664S-09-ND | 37-26641801RP2-ND | 76Y0023 | 26641801RP2 |
| Product Name | Headers, Male Pins | Headers, Male Pins | 26641801Rp2 Rohs Compliant Norcomp | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 2.0 amps | 1.0 amps | |
| Number of Contacts | 18 # | 18 # |