"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2664S-05-ND | 37-26641001RP2-ND | 76Y0020 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Connector, Header, 10Pos, 2Row, 2Mm; Connector Systems Norcomp |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 2.0 amps |