"Connector Header Through Hole 27 position 0.079"" (2.00mm)"
CONN HEADER VERT 27POS 2MM
26632701RP2 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2663S-27-ND | 37-26632701RP2-ND | 26632701RP2 | 76Y0015 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 26632701Rp2 Rohs Compliant Norcomp |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 2.0 amps | 1.0 amps | |
| Number of Contacts | 27 # | 27 # |